EN
  • EN
  • DE

WSM21200FRLF

Part No WSM21200FRLF
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 403387-WSM21200FRLF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSM21200FRLF CAD Model

Description

The WSM21200FRLF is a power MOSFET from Vishay Siliconix, designed for efficient power switching applications. This device is built with advanced trench MOSFET technology, offering low on-resistance and fast switching speeds, which are crucial for minimizing power losses and improving overall system efficiency. It comes in a PowerPAK® SO-8L package, known for its excellent thermal performance and compact footprint.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters: Used to improve efficiency by replacing diodes with MOSFETs in rectification circuits.
  • DC-DC Conversion: Ideal for voltage regulation in various electronic devices and systems.
  • Load Switching: Used as a switch to control power to specific loads in a circuit.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in devices like laptops and smartphones.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Trench MOSFET Technology: Provides a high power density and efficient performance.
  • PowerPAK® SO-8L Package: Offers excellent thermal performance in a small footprint.
  • Halogen-Free: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: The low on-resistance and fast switching speed contribute to higher energy efficiency in power conversion applications.
  • Compact Design: The PowerPAK® SO-8L package allows for a smaller and more compact design of electronic devices.
  • Enhanced Thermal Performance: The package design ensures efficient heat dissipation, improving reliability and lifespan.
  • Reduced Power Losses: Minimizing conduction and switching losses results in less heat generation and improved system reliability.
  • Environmentally Friendly: The halogen-free construction makes it a more environmentally responsible choice.

Additional Details:

The WSM21200FRLF typically features a drain-source voltage (VDS) rating suitable for a range of applications. Its gate-source voltage (VGS) is designed for standard logic-level drive, simplifying design and ensuring compatibility with various control circuits. The device's thermal resistance junction-to-ambient (RθJA) is optimized for efficient heat transfer, and its continuous drain current (ID) rating indicates its ability to handle substantial load currents. This MOSFET is designed to operate over a wide temperature range, ensuring consistent performance in various operating environments.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess