The WSL2512R1000FED is a Power Metal Strip® resistor manufactured by Vishay. This resistor is designed for current sensing, voltage division, and pulse applications, offering excellent stability and low inductance. The 'R100' in the part number indicates a resistance value of 0.100 ohms, and the '2512' refers to the package size (2512).
Applications
- Current sensing in power supplies
- Voltage regulation circuits
- Feedback control systems
- Pulse applications
- Automotive electronics
Features
- High power rating: Up to 3W
- Low resistance value: 0.100 ohms
- Power Metal Strip® construction
- Low inductance: 0.5 nH to 5 nH
- High surge capability
- Excellent long-term stability
Benefits
- Accurate current measurement due to low resistance and tight tolerance.
- Efficient power dissipation, preventing overheating in high-current applications.
- Minimized inductance, reducing ringing and voltage spikes in switching circuits.
- Reliable performance in harsh environments due to robust construction.
- Extended lifespan and consistent performance due to excellent long-term stability.
Additional Details
The WSL2512R1000FED features a solid metal nickel-chrome or manganese-copper alloy resistive element with low TCR (Temperature Coefficient of Resistance). This ensures minimal resistance change over a wide temperature range. The resistor is available with a tolerance of 1% or 5%. The Power Metal Strip® construction enhances its ability to withstand high surge currents. The operating temperature range is -65°C to +170°C. This surface-mount resistor is ideal for automated assembly processes and is RoHS compliant. The resistor's small size and high power rating make it suitable for applications where board space is limited. The low inductance helps maintain signal integrity in high-frequency circuits.
The resistor's welded construction contributes to its overall robustness and reliability. The Vishay WSL series is known for its superior performance in current sensing applications compared to standard chip resistors. The WSL2512R1000FED provides a cost-effective solution for precise current measurement and control in a variety of electronic systems.