EN
  • EN
  • DE

WSC000124R00FTA

Part No WSC000124R00FTA
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 403153-WSC000124R00FTA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WSC000124R00FTA CAD Model

Description

The WSC000124R00FTA is a Vishay power metal strip resistor used for current sensing, voltage division, and power control applications. These resistors provide high power capability, low resistance values, and excellent long-term stability under harsh environmental conditions. They are designed to minimize inductance and offer a low temperature coefficient of resistance (TCR), providing consistent performance over a wide temperature range. Their robust construction ensures reliable operation in demanding applications.

Applications:

  • Current Sensing: Used for precision current measurement in power supplies, motor drives, and battery management systems.
  • Voltage Division: Used for precise voltage division in electronic circuits where accuracy and stability are important.
  • Power Control: Used for power control in various electronic devices and systems.
  • Feedback Circuits: Used in feedback loops of power converters and amplifiers.
  • Automotive Applications: Use in automotive electronic systems, such as engine control units (ECUs).

Features:

  • High Power Rating: Capable of dissipating significant power without failure.
  • Low Resistance Value: Designed for low resistance values required in current sensing applications.
  • Excellent Stability: Provides stable resistance over temperature and time.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance change with temperature variations.
  • Low Inductance: Reduces inductive effects at high frequencies.

Benefits:

  • Precise Current Measurement: Delivers accurate current measurements.
  • Stable and Reliable Performance: Provides consistent performance under varying conditions.
  • Efficient Heat Dissipation: Efficiently dissipates heat, improving reliability.
  • Reduced Error: Minimizes errors due to temperature variations.
  • Improved System Performance: Increases overall system performance and reliability.

Additional Details:

The WSC000124R00FTA comes in a surface mount package. Its resistance is 24 milliohms. Detailed specifications, including power rating, tolerance, and TCR, are available in the manufacturer's datasheet. Proper PCB layout is important for optimizing heat dissipation and ensuring performance. These resistors are used in applications requiring accuracy, stability, and high power handling.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess