EN
  • EN
  • DE

VS-70TPS12PBF

Part No VS-70TPS12PBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR PH CONTR 1200V 70A SUPER-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 100mA
Voltage - On State (Vtm) (Max) 1.4V
Current - On State (It (AV)) (Max) 70A
Current - On State (It (RMS)) (Max) 75A
Current - Hold (Ih) (Max) 200mA
Current - Off State (Max) 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1400A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package SUPER-247 (TO-274AA)
Win Source Part Number 1006937-VS-70TPS12PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VS-70TPS12PBF CAD Model

Description

The VS-70TPS12PBF is a standard recovery SCR (Silicon Controlled Rectifier) from Vishay.

  • SCR Type: Standard Recovery
  • Voltage - Off State: 1200V
  • Current - On State (It (AV)) (Max): 70A
  • Voltage - Gate Trigger (Vgt) (Max): 1.5V
  • Current - Gate Trigger (Igt) (Max): 100mA
  • Voltage - On State (Vtm) (Max): 1.4V
  • Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz
  • Operating Temperature: -40°C ~ 125°C
  • Package / Case: SUPER-247 (TO-274AA)

You May Also Be Interested in

Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess