EN
  • EN
  • DE

VLMW71ACAE-GS08

Part No VLMW71ACAE-GS08
Manufacturer Vishay
Catalog Optics - LEDs - Light Pipes
Description Led, Little Star, Warm White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color White
Depth 6 mm
Forward Current 350 mA
Forward Voltage 3.6 V
Length 6 mm
Lens Style Round
Luminous Flux 71 lm
Luminous Intensity 22.4 cd
Maximum Operating Temperature 100 °C
Max Power Dissipation 1.4 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Power Dissipation 1.4 W
REACH SVHC No SVHC
RoHS Compliant
Test Current 350 mA
Viewing Angle 60 °
Width 6 mm
Win Source Part Number 1009006-VLMW71ACAE-GS08
Categories Optics - LEDs - Light Pipes
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLMW71ACAE-GS08 CAD Model

Description

This electronic component is an LED light pipe manufactured by Vishay.

  • Win Source Part Number: 1009006-VLMW71ACAE-GS08
  • Color: White
  • Termination: SMD/SMT
  • Length: 6 mm
  • Mounting Type: SMD (SMT)
  • Number of Elements: 1
  • Forward Voltage: 3.6 V
  • Luminous Intensity: 22.4 cd
  • Power Dissipation: 1.4 W
  • Forward Current: 350 mA
  • Viewing Angle: 60 °
  • Number of Pins: 2
  • Width: 6 mm
  • Luminous Flux: 71 lm
  • Lens Style: Round
  • Alternative Parts: XPEBWT-L1-0000-00BE8, XQDAWT-00-0000-00000HDE2, and XPEBWT-L1-0000-00E50
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 100 °C
  • Mount: Surface Mount
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • REACH SVHC: Not Listed
  • Maximum Power Dissipation: 1.4 W
  • Test Current: 350 mA

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED COMPACT 4014 / LED Indication - Discrete
Need more? Email Us
NTE
LED-3MM DEEP RED / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD / Green 570nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Lowest to $0.1648
Vishay
LED BLUE CLEAR 4DIP T/H / Blue 470nm LED Indication - Discrete 3.9V 4-DIP (0.200", 5.08mm)
Need more? Email Us
Bivar Inc.
Vertical Led Assembly, 0.89 In. Length, 5 Mm Yellow Led W\ Diffused Lens, White Nylon
Need more? Email Us
Everlight Electronics Co Ltd
LED BLUE CLEAR 2PLCC SMD / Blue 468nm LED Indication - Discrete 3.1V 2-LCC (J-Lead)
Need more? Email Us
CreeLED, Inc.
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Need more? Email Us
CreeLED, Inc.
LED BLUE CLEAR 4PLCC SMD / Blue 470nm LED Indication - Discrete 3.6V 4-PLCC
Need more? Email Us
NTE
LED-8MM LT-RED / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess