EN
  • EN
  • DE

VJ0805Y823KXBAT

Part No VJ0805Y823KXBAT
Manufacturer Vishay
Catalog Custom Parts (U - Z)
Description .082UF 100V 10% 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 82 nF
Case / Package 0805
Dielectric X7R
Voltage Rating (DC) 100 V
Win Source Part Number 1192712-VJ0805Y823KXBAT
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ0805Y823KXBAT CAD Model

Description

The Vishay VJ0805Y823KXBAT is a high-quality ceramic capacitor designed for a wide range of applications requiring reliable and stable performance. This capacitor features a capacitance of 0.082 μF (82 nF) with a tolerance of ±10%. It is constructed using a multilayer ceramic dielectric, which provides excellent stability and low losses over a wide range of frequencies and temperatures. The 0805 case size makes it suitable for surface-mount applications.

Applications

  • Bypass and Decoupling: Used to bypass noise and decouple power lines in digital and analog circuits.
  • Filtering: Employed in filters to remove unwanted frequencies.
  • Timing Circuits: Suitable for use in timing circuits where stable capacitance is required.
  • Consumer Electronics: Found in various consumer electronic devices, such as smartphones, tablets, and laptops.
  • Industrial Equipment: Used in industrial equipment for reliable performance in harsh environments.

Features

  • High Capacitance Stability: Provides stable capacitance over temperature and voltage variations.
  • Low Equivalent Series Resistance (ESR): Ensures minimal power loss and efficient performance.
  • Surface Mount Design: Allows for easy and efficient assembly using automated equipment.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.
  • Compact Size: 0805 case size is suitable for high-density circuit board layouts.

Benefits

  • Improved Circuit Performance: Provides stable and reliable capacitance for optimal circuit operation.
  • Reduced Noise: Effectively filters out unwanted noise and interference.
  • Easy to Assemble: Surface mount design simplifies the assembly process.
  • Long-Term Reliability: High-quality construction ensures long-term, reliable performance.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe.

Additional Details

The VJ0805Y823KXBAT capacitor has a voltage rating of 50V. It is designed for reflow soldering processes and offers excellent resistance to moisture and vibration. The capacitor's X7R dielectric provides stable performance over a wide temperature range (-55°C to +125°C). Vishay's VJ series capacitors are known for their high quality and reliability, making them a popular choice for a variety of applications. Detailed specifications, including temperature characteristics and impedance values, can be found in the product datasheet provided by Vishay.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Zilog
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess