EN
  • EN
  • DE

V30324-T1-E3

Part No V30324-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 397220-V30324-T1-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian V30324-T1-E3 CAD Model

Description

The V30324-T1-E3 is a rectifier diode manufactured by Vishay. This diode is designed for applications requiring efficient rectification and high surge current capability. It is commonly used in power supplies, inverters, and various industrial applications where reliable performance is crucial.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diodes for inductive loads
  • DC-DC converters
  • Polarity protection applications
  • General rectification purposes

Features

  • High surge current capability
  • Low forward voltage drop
  • High-speed switching
  • RoHS compliant
  • Lead Free version, reflow solderable

Benefits

  • Improved system efficiency due to low forward voltage drop
  • Protection against voltage spikes with high surge current capability
  • Suitability for high-frequency applications due to fast switching speed
  • Environmentally friendly due to RoHS compliance and Lead-Free construction

Additional Details

The V30324-T1-E3 features a robust construction that ensures long-term reliability. The specific electrical characteristics, such as the repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and peak forward surge current (IFSM), should be carefully considered based on the application requirements. Detailed specifications are available in the Vishay datasheet for this part.

The device is designed to operate within a specified temperature range, and proper thermal management techniques may be required to ensure optimal performance and longevity. Heat sinks or other cooling mechanisms may be necessary in high-power applications to prevent overheating and potential failure of the diode.

The -E3 suffix indicates that this is a lead-free version of the diode, making it compliant with RoHS standards for environmental protection. This is a key consideration for modern electronic designs.

In summary, the Vishay V30324-T1-E3 is a versatile rectifier diode that provides a combination of high performance, reliability, and efficiency, making it a suitable choice for a wide range of power electronic applications. It offers an excellent balance of electrical characteristics and mechanical robustness, combined with environmental compliance.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,095 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess