EN
  • EN
  • DE

UT2112

Part No UT2112
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396639-UT2112
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT2112 CAD Model

Description

The UT2112 is a Hall Effect Latch manufactured by Vishay. Similar to other Hall effect latches, it is an integrated circuit that responds to magnetic fields. It provides a stable and reliable output signal when a magnetic field of sufficient strength is applied. Hall effect latches are commonly used in applications requiring non-contact sensing and switching.

Applications:

  • Brushless DC (BLDC) Motor Control: Used for detecting the rotor position in BLDC motors, enabling efficient motor control.
  • Position Sensing: Employed to detect the presence or absence of an object in industrial automation and consumer electronics.
  • Speed Sensing: Utilized in automotive and industrial applications to measure the rotational speed of shafts and gears.
  • Flow Meters: Integrated into flow meters to detect the rotation of an impeller, providing accurate flow measurement.
  • Proximity Detection: Used in proximity switches for detecting objects without physical contact.
  • Door and Lid Detection: Employed in appliances and security systems to detect the open or closed state of doors and lids.

Features:

  • Hall Effect Technology: Operates based on the Hall effect principle, offering a non-contact sensing solution.
  • Latch Functionality: The output remains latched once triggered by a magnetic field until the field is removed or reversed.
  • Digital Output: Provides a clean digital output signal (high or low), facilitating easy integration with digital circuits.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, enhancing design flexibility.
  • Temperature Stability: Designed to maintain stable performance across a wide temperature range.
  • Small Package: Available in compact packages, suitable for space-constrained applications.

Benefits:

  • Reliable Sensing: Provides consistent and accurate sensing performance in various environments.
  • Non-Contact Operation: Eliminates mechanical wear, increasing the lifespan and reducing maintenance requirements.
  • Immunity to Environmental Factors: Less susceptible to dust, dirt, and other contaminants compared to mechanical switches.
  • Easy Integration: Simple to integrate with digital circuits due to the direct digital output.
  • Cost-Effective: Offers a competitive and reliable solution for diverse sensing needs.

Additional Details:

The UT2112 typically requires a pull-up resistor on its output for a well-defined high-level voltage. The pull-up resistor's value is chosen based on the supply voltage and the load requirements of the connected circuitry. Key specifications in the datasheet include the operating voltage range (e.g., 3V to 24V), magnetic operate point (BOP), magnetic release point (BRP), and operating temperature range (e.g., -40°C to +150°C). The hysteresis between BOP and BRP ensures stable switching behavior, preventing oscillations and unwanted state changes.

Common package options include TO-92 and SOT-23. The choice of package depends on the specific mechanical and thermal considerations of the application. Vishay provides detailed datasheets for the UT2112, outlining pin configurations, electrical characteristics, and example applications. Designers should consult the datasheet for comprehensive design guidelines and performance characteristics to ensure optimal performance in their intended use case.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
NXP / Nexperia
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess