EN
  • EN
  • DE

US3033CS

Part No US3033CS
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396321-US3033CS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US3033CS CAD Model

Description

The US3033CS is a silicon PIN diode manufactured by Vishay. This diode is designed for use in a variety of high-frequency and microwave applications, primarily as a current controlled resistor.

Applications:

  • RF Attenuators: Used in circuits to control the power level of radio frequency signals.
  • RF Switches: Functions as a switch in RF circuits, allowing signals to be turned on or off.
  • Phase Shifters: Employed to change the phase of a signal in communication systems and radar.
  • Limiters: Protect sensitive receiver circuits from high-power signals.

Features:

  • Low Capacitance: Ensures minimal impact on circuit impedance and high-frequency performance.
  • Fast Switching Speed: Allows rapid control of RF signals in dynamic applications.
  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved RF Performance: The low capacitance and resistance contribute to signal integrity.
  • Efficient Power Control: The diode provides precise attenuation and switching capabilities.
  • Compact Design: The small surface mount package allows for integration into dense electronic assemblies.
  • Reliable Operation: Vishay's manufacturing ensures consistent and robust performance.

Additional Details:

The US3033CS is typically characterized by its low capacitance, low forward resistance, and fast switching speed. These parameters are crucial for optimizing performance in RF and microwave circuits. The specific datasheet will detail parameters such as forward voltage, reverse voltage, capacitance at specific bias voltages, and switching times. The diode's construction uses silicon material to provide reliable operation over a wide temperature range. The surface mount package enables efficient heat dissipation and ease of soldering in high-volume manufacturing processes. Careful attention must be paid to the biasing conditions to achieve the desired attenuation or switching characteristics. This component is an essential building block in numerous communications and radar systems due to its reliable performance and well-defined electrical characteristics.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess