EN
  • EN
  • DE

UG10GCT/45

Part No UG10GCT/45
Manufacturer Vishay
Catalog Custom Parts (U - Z)
Description 10A, 400V, 35NS, Dual Uf Rect
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151413-UG10GCT/45
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UG10GCT/45 CAD Model

Description

The UG10GCT/45 is a Ultrafast Soft Recovery Rectifier manufactured by Vishay. This diode is designed for use in high-frequency switching applications where fast recovery time and low forward voltage drop are critical. Its characteristics make it suitable for various power electronics applications.

Applications:

  • High-frequency power supplies: Rectification in switching power supplies for computers, servers, and telecommunications equipment.
  • Inverters: Output rectification and freewheeling diode in inverter circuits for motor drives and renewable energy systems.
  • DC-DC converters: Rectification in DC-DC converters for voltage regulation and power management.
  • Welding equipment: Rectification in welding power supplies.
  • Power factor correction (PFC) circuits: Improving power factor and reducing harmonic distortion.

Features:

  • Ultrafast recovery time: Minimizes switching losses and improves efficiency in high-frequency applications.
  • Low forward voltage drop: Reduces power dissipation and improves overall system efficiency.
  • High surge current capability: Withstands high current surges without damage.
  • High voltage capability: Suitable for use in high-voltage circuits.
  • Soft recovery characteristics: Reduces EMI and voltage overshoot.

Benefits:

  • Improved efficiency: Ultrafast recovery time and low forward voltage drop minimize power losses.
  • Reduced EMI: Soft recovery characteristics reduce electromagnetic interference.
  • Increased reliability: High surge current capability provides robust protection against overcurrent conditions.
  • High power density: Allows for smaller and more compact designs.
  • Stable performance: Provides consistent performance over a wide range of operating conditions.

Additional Details:

The UG10GCT/45 typically indicates a current rating of 10A and a reverse voltage rating of 45V (although the /45 may specifically refer to the package details, voltage ratings should be checked in the datasheet). The device is usually available in a TO-220 or similar package. The operating junction temperature and thermal resistance are important parameters for ensuring proper heat dissipation. Detailed specifications, including reverse voltage rating, forward current rating, reverse recovery time, and thermal resistance, are available in the Vishay datasheet.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess