EN
  • EN
  • DE

TSOP57240TT1

Part No TSOP57240TT1
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description IR Remote Receiver 40kHz 150° 18m 8-Pin Reel | SENSOR REMOTE REC 40.0KHZ 40M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Tape and Reel
Sensing Distance 40m
B.P.F. Center Frequency 40.0kHz
Supply Voltage (V) 2.5V ~ 5.5V
Supply Current 700μA
Orientation Top View
Mounting Style SMD
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 1,800
MSL Level 3 (168 Hours)
Win Source Part Number 750344-TSOP57240TT1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSOP57240___
Introduction Date April 15, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TSOP57240TT1 CAD Model

Description

The Vishay Semiconductor Opto Division TSOP57240TT1 is a high-performance infrared sensor that is suitable for use in a wide range of applications.

  • Sensing Distance: 40m
  • Supply Current: 700μA
  • Supply Voltage Range: 2.5V to 5.5V
  • Package: Tape and Reel
  • Orientation: Top View
  • B.P.F. Center Frequency: 40.0kHz
  • Halogen-Free: Compliant
  • Popularity: high
  • Supply and Demand Status: balanced
  • Estimated EOL Date: 2023
  • ECCN: EAR99

You May Also Be Interested in

MACOM Technology Solutions
DG-15IR-FC INSTRUMENT PHOTODETEC
Need more? Email Us
MACOM Technology Solutions
AT-10SFA/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
PT-15SFA/17LP/AC/LC
Need more? Email Us
MACOM Technology Solutions
AT-10SFA/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
DGM-32XR-FC
Need more? Email Us
MACOM Technology Solutions
DGM-32XR-FC
Need more? Email Us
MACOM Technology Solutions
PT-40G/8LDGPPO/AC/LC/B1
Need more? Email Us
MACOM Technology Solutions
AT-10SFH/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
P-40HPA/8V/Z50/AC/SC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3134 $52.5360
95+ $1.0777 $102.3815
145+ $1.0440 $151.3800
200+ $1.0104 $202.0800
260+ $0.9767 $253.9420
345+ $0.8756 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess