EN
  • EN
  • DE

TLM03100-GS08

Part No TLM03100-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 369950-TLM03100-GS08
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLM03100-GS08 CAD Model

Description

The TLM03100-GS08 is a series of surface-mount, high-efficiency LEDs manufactured by Vishay. They are designed to provide reliable and bright illumination for various applications. These LEDs are known for their low power consumption and long lifespan.

Applications:

  • Backlighting: Used for backlighting LCD displays, keypads, and other electronic components.
  • Indicator Lights: Suitable for indicator lights in consumer electronics, automotive applications, and industrial equipment.
  • Signage: Used in small-scale signage and displays.
  • Automotive Lighting: Can be used in automotive interior lighting applications.
  • General Illumination: Suitable for general illumination purposes in various electronic devices.

Features:

  • High Brightness: Provides a high level of luminous intensity for clear visibility.
  • Low Power Consumption: Designed for energy efficiency, reducing overall power usage.
  • Long Lifespan: Offers a long operational lifespan, minimizing maintenance and replacement costs.
  • Surface Mount Technology (SMT): Enables automated assembly for efficient manufacturing.
  • Compact Package: Available in a small package size, making it suitable for space-constrained applications.

Benefits:

  • Energy Efficient: Low power consumption reduces energy costs.
  • Reliable Performance: Long lifespan ensures reliable and consistent performance.
  • Easy Integration: SMT design simplifies assembly and integration into electronic devices.
  • Versatile Application: Suitable for a wide range of indicator and lighting applications.
  • Compact Design: Small package size allows for use in space-constrained designs.

Specific details of the TLM03100-GS08, such as luminous intensity, forward voltage, color, viewing angle, and operating temperature range, will vary depending on the specific model within the series. Always refer to the official Vishay datasheet for the precise specifications you need for your application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $35.9690

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess