EN
  • EN
  • DE

T55D337M6R3C0015

Part No T55D337M6R3C0015
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 330UF 6.3V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay
Series vPolyTan™ T55
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 15mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Standard Package 500 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1097795-T55D337M6R3C0015
Ultra Librarian 3D Model Ultra Librarian T55D337M6R3C0015 CAD Model

Description

The 1097795-T55D337M6R3C0015 is a tantalum polymer capacitor suitable for various applications.

  • Series: vPolyTan™ T55
  • Design: Molded
  • Packaging: Tape and reel or cut tape
  • Size/Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Seated Height: 0.122" (3.10mm)
  • Capacitance: 330 μF
  • Tolerance: ±20%
  • Voltage Rating: 6.3V
  • ESR: 15mOhm @ 100kHz
  • Manufacturer Size Code: D
  • Mounting: Surface mountable
  • Package/Case Size: 2917 (7343 Metric)
  • Operating Temperature Range: -55°C to 125°C
  • Manufacturer: Vishay
  • Status: Active
  • ECCN: EAR99
  • Moisture Sensitivity Level: 3 (168 Hours)

You May Also Be Interested in

Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess