EN
  • EN
  • DE

T55B226M016C0150

Part No T55B226M016C0150
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 22UF 16V 1411 / 22 µF Molded Tantalum Polymer Capacitor 16 V 1411 (3528 Metric) 150mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Polytech
Series vPolyTan™ T55
Package Tape & Reel (TR)
Product Status Active
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 16 V
Type Molded
ESR (Equivalent Series Resistance) 150mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 125°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Lead Spacing -
Manufacturer Size Code B
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359684-T55B226M016C0150
Ultra Librarian 3D Model Ultra Librarian T55B226M016C0150 CAD Model

Description

The T55B226M016C0150 is a tantalum polymer capacitor from Vishay Polytech's vPolyTan™ T55 series.

  • Mounting Type: Surface Mount
  • Size: 1411 (3528 Metric)
  • Capacitance: 22 µF
  • Voltage Rating: 16V
  • Tolerance: ±20%
  • ESR (100kHz): 150mOhm
  • Operating Temperature: -55°C to 125°C
  • Application: General Purpose
  • Packaging: Tape & Reel

You May Also Be Interested in

Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess