EN
  • EN
  • DE

T55B157M6R3C0025

Part No T55B157M6R3C0025
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description T55B157M6R3C0025 / 150 µF Molded Tantalum Polymer Capacitor 6.3 V 1411 (3528 Metric) 25mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Manufacturer Vishay Polytech
Packaging Reel - TR
Capacitance 150 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 25mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Mounting Surface Mount
Case / Package 1411 (3528 Metric)
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 3581-T55B157M6R3C0025TR,3581-T55B157M6R3C0025CT
Standard Package 2,000
Win Source Part Number 1329131-T55B157M6R3C0025
Ultra Librarian 3D Model Ultra Librarian T55B157M6R3C0025 CAD Model

Description

The T55B157M6R3C0025 is a surface mount tantalum polymer capacitor from Vishay Polytech.

  • Manufacturer: Vishay Polytech
  • Mounting Type: Surface Mount
  • Type: Tantalum Polymer Capacitor
  • Capacitance: 150uF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • Features: Low ESR, High Ripple Current Capability
  • Applications: Power Supplies, DC-DC Converters
  • Temperature Range: -55°C to 105°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5161 $59.3515
275+ $0.4236 $116.4900
425+ $0.4103 $174.3775
585+ $0.3970 $232.2450
755+ $0.3838 $289.7690
1,010+ $0.3441 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess