EN
  • EN
  • DE

T55B107M6R3C0035

Part No T55B107M6R3C0035
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description Polymer Tantalum Capacitors 100UF 6.3V 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 35 mOhm
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 1105137-T55B107M6R3C0035
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T55B107M6R3C0035 CAD Model

Description

The Vishay 1105137-T55B107M6R3C0035 is a molded capacitor with a voltage rating of 6.3V and capacitance of 100μF.

  • Voltage Rating: 6.3V
  • Capacitance: 100μF
  • Mounting: SMD (SMT)
  • Packaging: Reel - TR
  • Tolerance: ±20%
  • ESR: 35 mOhm
  • Operating Temperature Range: -55°C to 105°C
  • Height: 0.083" (2.10mm)
  • Size Code: B
  • Features: General Purpose
  • Popularity: Popular

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4972 $52.2060
250+ $0.4080 $102.0000
380+ $0.3952 $150.1760
525+ $0.3825 $200.8125
680+ $0.3697 $251.3960
905+ $0.3315 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess