EN
  • EN
  • DE

T55B106M035C0200

Part No T55B106M035C0200
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 10UF 35V 1411 / 10 µF Molded Tantalum Polymer Capacitor 35 V 1411 (3528 Metric) 200mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Polytech
Series vPolyTan™ T55
Package Tape & Reel (TR)
Product Status Active
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 35 V
Type Molded
ESR (Equivalent Series Resistance) 200mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Lead Spacing -
Manufacturer Size Code B
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359885-T55B106M035C0200
Ultra Librarian 3D Model Ultra Librarian T55B106M035C0200 CAD Model

Description

The vPolyTan™ T55 is a molded polymer capacitor from Vishay Polytech with a capacitance of 10 µF and a voltage rating of 35V.

  • Capacitance: 10µF
  • Tolerance: ±20%
  • Voltage - Rated: 35V
  • ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
  • Mounting Type: Surface Mount
  • Package / Case: 1411 (3528 Metric)
  • Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Height - Seated (Max): 0.083" (2.10mm)
  • Operating Temperature: -55°C ~ 105°C
  • MSL (Moisture Sensitivity Level): 3 (168 Hours)
  • Series: vPolyTan™ T55
  • Part Status: Active

You May Also Be Interested in

Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9914 $54.5270
125+ $0.8135 $101.6875
195+ $0.7881 $153.6795
265+ $0.7626 $202.0890
340+ $0.7372 $250.6480
455+ $0.6610 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess