EN
  • EN
  • DE

T55A107M6R3C0100

Part No T55A107M6R3C0100
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 100UF 6.3V 1206 / 100 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 100mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Polytech
Series vPolyTan™ T55
Package Tape & Reel (TR)
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 100mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Lead Spacing -
Manufacturer Size Code A
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359887-T55A107M6R3C0100
Ultra Librarian 3D Model Ultra Librarian T55A107M6R3C0100 CAD Model

Description

The T55A107M6R3C0100 is a tantalum polymer capacitor from Vishay Polytech.

  • Series: vPolyTan™ T55
  • Package: 1206 (3216 Metric)
  • Capacitance: 100µF
  • Tolerance: ±20%
  • Voltage Rating: 6.3V
  • Equivalent Series Resistance (ESR): 100mOhm @ 100kHz
  • Application: General Purpose
  • Mounting Type: Surface Mount
  • Height: 0.071" (1.80mm)
  • Status: Active

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess