EN
  • EN
  • DE

T55A107M007C0070

Part No T55A107M007C0070
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 7 V
Type Molded
ESR (Equivalent Series Resistance) 70mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Other Names 718-2147-6,718-2147-1,718-2147-2
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1302345-T55A107M007C0070
Ultra Librarian 3D Model Ultra Librarian T55A107M007C0070 CAD Model

Description

The Vishay Sprague capacitor T55A107M007C0070 is a tantalum-polymer capacitor used in electronic devices.

  • Manufacturer: Vishay Sprague
  • Capacitor Type: Tantalum-polymer capacitor
  • Capacitance: 100 µF
  • Voltage Rating: 7 V
  • ESR: 70mOhm @ 100kHz
  • Temperature Range: -55°C ~ 105°C
  • Mounting Type: Surface mount device (SMD)
  • Packaging: Tape and reel

You May Also Be Interested in

Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.5379
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.6069
Kemet
CAP TANT POLY 22UF 20V 2917
Need more? Email Us
Panasonic
CAP TANT POLY 470UF 2V 1411
Lowest to $0.8982
Kemet
CAP TANT POLY 1000UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
Kemet
CAP TANT POLY 220UF 6.3V 2312
Lowest to $1.5321

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3439 $58.4630
410+ $0.2822 $115.7020
635+ $0.2734 $173.6090
875+ $0.2645 $231.4375
1,130+ $0.2557 $288.9410
1,515+ $0.2293 $347.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess