EN
  • EN
  • DE

T52M1227M016C0055

Part No T52M1227M016C0055
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 220UF 16V 2924
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308280-T52M1227M016C0055
Category Capacitors- Tantalum - Polymer Capacitors
Manufacturer Vishay Polytech
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 16 V
Type Molded
ESR (Equivalent Series Resistance) 55mOhm @ 100kHz
Operating Temperature -55°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian T52M1227M016C0055 CAD Model

Description

  • Ultra low ESR
  • 100 % surge current tested
  • Accelerated voltage conditioning
  • High ripple current capability 
  • Stable capacitance over operating temperature, voltage, and frequency range
  • No wear out effect 
  • Molded case 7360, 7343, 3528 EIA size The molding compound has been selected to meet the requirements of UL 94 V-0 and outgassing requirements of ASTM E-595 
  • Lead (Pb)-free L-shaped face-down terminations
  • 8 mm, 12 mm tape and reel packaging per EIA-481 standard

You May Also Be Interested in

Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $3.2640
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 16V 2917
Need more? Email Us
Kemet
CAP TANT POLY 220UF 6.3V 2312
Lowest to $1.4722
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.5379
Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us
Kemet
CAP TANT POLY 220UF 6.3V 2312
Lowest to $1.5321
Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1912 $53.6040
105+ $0.9774 $102.6270
160+ $0.9469 $151.5040
220+ $0.9164 $201.6080
285+ $0.8858 $252.4530
380+ $0.7942 $301.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess