EN
  • EN
  • DE

T52E5476M035C0100

Part No T52E5476M035C0100
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 47UF 35V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308237-T52E5476M035C0100
Category Capacitors - Tantalum - Polymer Capacitors
Manufacturer Vishay Polytech
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 35 V
Type Molded
ESR (Equivalent Series Resistance) 100mOhm @ 100kHz
Operating Temperature -55°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian T52E5476M035C0100 CAD Model

Description

  • Ultra low ESR 
  • 100 % surge current tested
  • Accelerated voltage conditioning 
  • High ripple current capability 
  • Stable capacitance over operating temperature, voltage, and frequency range 
  • No wear out effect 
  • Molded case 7360, 7343, 3528 EIA size The molding compound has been selected to meet the requirements of UL 94 V-0 and outgassing requirements of ASTM E-595 
  • Lead (Pb)-free L-shaped face-down terminations 
  • 8 mm, 12 mm tape and reel packaging per EIA-481 standard

You May Also Be Interested in

Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $3.2640
Panasonic
CAP TANT POLY 470UF 2V 1411
Lowest to $0.8982
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.5047
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us
Kemet
CAP TANT POLY 22UF 20V 2917
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0589 $52.0013
40+ $2.5099 $100.3960
62+ $2.4315 $150.7530
85+ $2.3530 $200.0050
110+ $2.2746 $250.2060
148+ $2.0393 $301.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess