EN
  • EN
  • DE

T52E5476M035C0070

Part No T52E5476M035C0070
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 47UF 35V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308236-T52E5476M035C0070
Category Capacitors - Tantalum - Polymer Capacitors
Manufacturer Vishay Polytech
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 35 V
Type Molded
ESR (Equivalent Series Resistance) 70mOhm @ 100kHz
Operating Temperature -55°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian T52E5476M035C0070 CAD Model

Description

  • Ultra low ESR 
  • 100 % surge current tested
  • Accelerated voltage conditioning
  • High ripple current capability 
  • Stable capacitance over operating temperature, voltage, and frequency range
  • No wear out effect
  • Molded case 7360, 7343, 3528 EIA size The molding compound has been selected to meet the requirements of UL 94 V-0 and outgassing requirements of ASTM E-595 
  • Lead (Pb)-free L-shaped face-down terminations 
  • 8 mm, 12 mm tape and reel packaging per EIA-481 standard

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 0.68UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 16V 2917
Need more? Email Us
Kemet
CAP TANT POLY 220UF 6.3V 2312
Lowest to $1.4722
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.6722
Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8021 $54.0630
70+ $1.4787 $103.5090
105+ $1.4325 $150.4125
145+ $1.3863 $201.0135
190+ $1.3401 $254.6190
250+ $1.2015 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 586 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess