EN
  • EN
  • DE

T52E5157M016C0050

Part No T52E5157M016C0050
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 150UF 16V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308238-T52E5157M016C0050
Category Capacitors- Tantalum - Polymer Capacitors
Manufacturer Vishay Sprague
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 150 µF
Tolerance ±20%
Voltage - Rated 16 V
Type Molded
ESR (Equivalent Series Resistance) 50mOhm @ 100kHz
Operating Temperature -55°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian T52E5157M016C0050 CAD Model

Description

  • Ultra low ESR 
  • 100 % surge current tested
  • Accelerated voltage conditioning 
  • High ripple current capability 
  • Stable capacitance over operating temperature, voltage, and frequency range 
  • No wear out effect 
  • Molded case 7360, 7343, 3528 EIA size The molding compound has been selected to meet the requirements of UL 94 V-0 and outgassing requirements of ASTM E-595 
  • Lead (Pb)-free L-shaped face-down terminations 
  • 8 mm, 12 mm tape and reel packaging per EIA-481 standard

You May Also Be Interested in

Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.5047
AVX Corp/Kyocera Corp
CAP TANT POLY 68UF 25V 2917
Need more? Email Us
Kemet
CAP TANT POLY 22UF 20V 2917
Need more? Email Us
Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us
Kemet
CAP TANT POLY 22UF 20V 2917
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess