EN
  • EN
  • DE

SSTV01-T1-E3

Part No SSTV01-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342631-SSTV01-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTV01-T1-E3 CAD Model

Description

The SSTV01-T1-E3 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is crucial for enhancing the reliability and longevity of electronic circuits in various applications.

Applications:

  • Portable Electronics: Protection for smartphones, tablets, and other portable devices against ESD.
  • Automotive Electronics: Safeguarding sensitive circuits in automotive control units (ECUs) and infotainment systems.
  • Industrial Equipment: Protecting industrial controllers, sensors, and communication interfaces from voltage surges.
  • Consumer Electronics: Providing ESD protection for TVs, set-top boxes, and other consumer electronic products.
  • Communication Systems: Protecting communication lines and equipment from lightning-induced surges.

Features:

  • Low Clamping Voltage: Provides effective transient voltage suppression, limiting the voltage seen by protected components.
  • Fast Response Time: Quickly reacts to transient events, ensuring rapid protection.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Footprint: Available in compact surface-mount packages for efficient board space utilization.
  • RoHS Compliant: Complies with environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients, extending the lifespan of electronic devices.
  • Improved ESD Protection: Provides robust protection against electrostatic discharge, preventing system failures and data loss.
  • Reduced Downtime: Minimizes the risk of equipment damage and failure due to voltage surges, reducing downtime and maintenance costs.
  • Cost-Effective Solution: Offers a cost-effective means of protecting electronic circuits from transient voltage events.
  • Simplified Circuit Design: Facilitates easier integration into electronic circuits with its small size and ease of use.

Additional Details:

The SSTV01-T1-E3 is characterized by its breakdown voltage, clamping voltage, and peak pulse current rating, as specified in the datasheet. It is typically available in a SOD-323 package. The device's low capacitance makes it suitable for protecting high-speed data lines without significantly affecting signal integrity. For precise specifications and application guidelines, consult the official Vishay datasheet.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess