EN
  • EN
  • DE

SSTP54-T1

Part No SSTP54-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342595-SSTP54-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTP54-T1 CAD Model

Description

The SSTP54-T1 is a transient voltage suppressor (TVS) diode manufactured by Vishay. The “-T1” suffix usually denotes a specific packaging or reel option. These diodes are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes clamp voltage spikes to a safe level, preventing damage to downstream circuitry.

Applications:

  • ESD Protection: Protects electronic circuits from electrostatic discharge events.
  • Transient Voltage Suppression: Guards against voltage surges caused by inductive loads, lightning, or other transient events.
  • I/O Port Protection: Protects input/output ports of microcontrollers, communication interfaces, and other sensitive devices.
  • Automotive Electronics: Used in automotive systems to protect against voltage transients.
  • Industrial Equipment: Protects industrial control systems and equipment from voltage surges.

Features:

  • Fast Response Time: Quickly responds to transient voltage events, providing rapid protection.
  • Low Clamping Voltage: Clamps voltage spikes to a low and safe level to prevent damage.
  • High Surge Capability: Able to withstand high surge currents without degradation.
  • Unidirectional/Bidirectional Options: Available in both unidirectional and bidirectional configurations to suit different applications.
  • Small Footprint: Compact size allows for easy integration into densely populated circuit boards.

Benefits:

  • Enhanced Circuit Reliability: Protects sensitive components from voltage surges, improving overall circuit reliability.
  • Reduced Downtime: Prevents damage to equipment, minimizing downtime and repair costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from overvoltage conditions.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Additional Details:

The SSTP54-T1's key specifications include the breakdown voltage, clamping voltage, and peak pulse current (IPP). The breakdown voltage is the voltage at which the diode begins to conduct, while the clamping voltage is the voltage it limits the surge to. Peak Pulse Current defines the maximum surge current the TVS diode can handle without damage. The “-T1” likely denotes a specific tape and reel for automated assembly. The diode’s capacitance can be a consideration in high-frequency circuits. It's essential to select a TVS diode with appropriate characteristics to match the specific protection requirements of the application.

You May Also Be Interested in

Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess