EN
  • EN
  • DE

SOMC140122K0GDC

Part No SOMC140122K0GDC
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 336420-SOMC140122K0GDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SOMC140122K0GDC CAD Model

Description

The SOMC140122K0GDC is a thick film resistor array manufactured by Vishay. These resistor networks provide a compact and efficient solution for electronic circuits where multiple resistors with similar values are needed. The 'SOMC' designation indicates a small outline molded chip resistor network, ideal for space-constrained applications.

Applications:

  • Voltage Dividers: Used to precisely divide voltage levels in circuits.
  • Current Limiting: Protects downstream components from excessive current.
  • Pull-Up/Pull-Down Resistors: Ensures stable logic levels in digital systems.
  • Feedback Resistors: Employed in amplifier circuits to control gain and stability.
  • Consumer Electronics: Found in devices like TVs, radios, and gaming consoles.
  • Industrial Equipment: Used in control panels, sensors, and instrumentation.
  • Medical Devices: Employed in monitoring equipment and diagnostic tools.

Features:

  • Thick Film Technology: Provides stable and reliable resistor performance over time and temperature.
  • Small Outline Molded Chip (SOMC) Package: Enables high-density mounting, saving space on PCBs.
  • Multiple Resistors in a Single Package: Simplifies circuit layout and reduces component count.
  • High Stability: Maintains resistance values within specified tolerances under varying conditions.
  • RoHS Compliance: Meets environmental standards by avoiding hazardous substances.

Benefits:

  • Reduced PCB Footprint: Compact SOMC package minimizes board space requirements.
  • Simplified Design: Integrated resistors simplify circuit design and assembly.
  • Enhanced Reliability: Stable thick film technology ensures consistent performance.
  • Cost Savings: Reduces component count and assembly costs compared to discrete resistors.
  • Improved Performance: Stable resistance values contribute to overall circuit accuracy.

Additional Details:

While the specific electrical characteristics (such as resistance value, tolerance, and power rating) need to be verified using the official datasheet, general specifications for Vishay SOMC resistor networks include:

  • Resistance Range: Can vary widely, dependent on the specific part.
  • Tolerance: Typically available in tolerance levels of ±1%, ±2%, or ±5%.
  • Power Rating: The power rating per resistor is generally within the range of 0.1W to 0.25W, check the datasheet.
  • Operating Temperature Range: Typically -55°C to +125°C.

It is imperative to consult the official Vishay datasheet for SOMC140122K0GDC to obtain precise specifications for this particular component.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess