EN
  • EN
  • DE

SMP3P10

Part No SMP3P10
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 329569-SMP3P10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP3P10 CAD Model

Description

The SMP3P10 is a P-Channel MOSFET from Vishay, designed for high-efficiency power management in a variety of applications. This MOSFET leverages advanced trench technology to minimize on-resistance and maximize switching speed, contributing to improved overall system performance and energy efficiency.

Applications

  • DC-DC Converters: Used in synchronous rectification stages to enhance efficiency.
  • Load Switching: Provides efficient power control in various electronic circuits.
  • Power Management in Portable Devices: Ideal for battery-powered devices due to its low on-resistance.
  • Motor Control: Suitable for low-power motor control applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for increased efficiency.
  • Fast Switching Speed: Reduces switching losses, improving overall performance.
  • Trench Technology: Enables high cell density for improved performance.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Lead-Free Termination: Compliant with environmental regulations.

Benefits

  • Enhanced Energy Efficiency: Low RDS(on) reduces power dissipation and improves efficiency.
  • Improved Thermal Performance: Efficient operation minimizes heat generation.
  • Compact Design: Surface mount package allows for smaller and lighter designs.
  • Reliable Operation: Designed for robust performance in demanding environments.

Specifications

The SMP3P10 typically features a drain-source voltage (VDS) rating suitable for low-voltage applications, a continuous drain current (ID) rating reflecting its power handling capability, and a low gate threshold voltage (VGS(th)) for ease of driving. The RDS(on) is a critical parameter, often specified at different gate voltages to characterize performance under various operating conditions. The device's thermal resistance is also an important factor for thermal management design.

The SMP3P10 is suitable for use in circuits requiring efficient power conversion and control. Its combination of low on-resistance and fast switching speed enables designs with minimal energy loss and optimal thermal characteristics, making it a solid choice for modern electronic devices.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess