The SMM020450750R1%BE is a precision thin film MELF (Metal Electrode Leadless Face) resistor manufactured by Vishay. It is designed for applications requiring high accuracy, stability, and reliability in demanding environments.
Applications:
- Precision measurement circuits
- Medical equipment
- Automotive electronics
- Aerospace applications
- Industrial control systems
Features:
- High precision thin film construction
- 1% tolerance
- Low temperature coefficient of resistance (TCR)
- MELF package for excellent power dissipation
- RoHS compliant
Benefits:
- Provides accurate and stable resistance values in critical applications.
- Ensures reliable performance over a wide temperature range.
- Reduces the need for frequent calibration and maintenance.
- Offers enhanced power handling capabilities compared to standard chip resistors.
- Complies with environmental regulations.
Additional Details:
The SMM020450750R1%BE has a resistance value of 750 Ohms with a tolerance of ±1%. The MELF package ensures optimal heat dissipation and robustness. The thin film technology contributes to its low noise and high stability. The resistor is suitable for both wave and reflow soldering processes. The protective coating provides excellent resistance to moisture and solvents. Its compact size allows for use in high-density circuit designs.