EN
  • EN
  • DE

SIVN0535

Part No SIVN0535
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 324379-SIVN0535
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIVN0535 CAD Model

Description

The Vishay SIVN0535 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various switching and amplification applications. It is manufactured by Vishay, a reputable global manufacturer known for high-quality electronic components. MOSFETs like the SIVN0535 are commonly used in power supplies, motor control circuits, and other applications where efficient and rapid switching is required.

Applications:

  • Power Supplies: Used in voltage regulators and DC-DC converters.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Lighting Systems: Utilized in dimming circuits and LED drivers.
  • Battery Management Systems: Found in charging and discharging circuits for batteries.
  • Load Switching: General purpose switching of resistive and inductive loads.

Features:

  • N-Channel MOSFET: Provides efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, leading to increased efficiency.
  • Fast Switching Speed: Enables rapid switching performance.
  • Avalanche Rated: Designed to withstand transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Efficiency: Low on-resistance reduces heat generation and improves overall system efficiency.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Smaller Footprint: Surface mount package allows for denser circuit designs.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced Power Consumption: Efficient switching minimizes power losses.

Additional Details:

Specific technical specifications for the SIVN0535, such as voltage and current ratings, gate threshold voltage, and thermal resistance, can be found in the Vishay datasheet for this part. It's crucial to consult the datasheet to ensure the device is operated within its specified limits. The device typically comes in a surface-mount package, allowing for efficient automated assembly and minimizing board space requirements. The SIVN0535's N-Channel configuration makes it suitable for low-side switching applications. Proper gate drive circuitry is essential to ensure efficient switching performance and prevent damage to the device. Consider factors like gate charge and gate resistance when designing the gate drive circuit. Its robust design makes it a suitable choice for demanding applications where reliability and efficiency are paramount. Always refer to the latest datasheet from Vishay for the most accurate and up-to-date specifications. Using appropriate heat sinking and thermal management techniques is essential to ensure the long-term reliability of the device, especially in high-power applications. The device is designed to be compatible with standard soldering processes. Always refer to the manufacturer's recommended soldering profile for optimal results.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess