EN
  • EN
  • DE

SIP2800DQ-T1-E3

Part No SIP2800DQ-T1-E3
Manufacturer Vishay
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Win Source Part Number 190217-SIP2800DQ-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP2800DQ-T1-E3 CAD Model

Description

The Vishay SIP2800DQ-T1-E3 is a high-performance, dual N-channel MOSFET designed for a wide range of power management and switching applications. It features low on-resistance and fast switching speeds, making it an efficient solution for demanding circuits.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by reducing conduction losses.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Used in motor control circuits for efficient power switching.
  • Load Switching: Suitable for switching various loads in automotive and industrial applications.
  • Battery Management Systems: Found in battery management systems for controlling charge and discharge cycles.

Features:

  • Dual N-Channel MOSFET: Integrates two N-channel MOSFETs in a single package for space-saving designs.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • TrenchFET® Power MOSFET Technology: Utilizes advanced trench technology for optimized performance.
  • Lead (Pb)-free and RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, enhancing energy efficiency.
  • Compact Design: Dual MOSFETs in a single package reduce board space requirements.
  • High Performance: Fast switching speeds enable efficient high-frequency operation.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Environmentally Friendly: Lead-free and RoHS compliant, supporting green manufacturing practices.

Additional Details:

The SIP2800DQ-T1-E3 is available in a PowerPAK® SO-8 package. Key specifications include a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that varies depending on the specific operating conditions. The MOSFETs exhibit a low gate charge (Qg), which further contributes to their fast switching performance. The operating temperature range is typically from -55°C to +150°C. The specific RDS(on) values are provided in the datasheet at different VGS levels (e.g., 4.5V and 10V), allowing designers to select the optimal operating point for their application. This device is well-suited for applications requiring high efficiency, compact size, and reliable performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0420 $60.2100
12+ $9.8810 $118.5720
19+ $9.5715 $181.8585
25+ $9.2631 $231.5775
33+ $8.9547 $295.5051
44+ $8.0284 $353.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess