EN
  • EN
  • DE

SII511DL-E3

Part No SII511DL-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323591-SII511DL-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII511DL-E3 CAD Model

Description

The SII511DL-E3 is a transient voltage suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), lightning, and other transient voltage events. It is commonly used in a variety of applications to enhance the reliability and robustness of electronic systems.

Applications:

  • Data lines
  • I/O ports
  • Microcontroller protection
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit to a safe level.
  • Fast response time: Quickly responds to transient voltage events, preventing damage to sensitive components.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Bidirectional protection: Protects circuits from both positive and negative transient voltages.
  • Small form factor: Available in a compact package for space-constrained applications.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Enhanced circuit reliability: Protects sensitive components from damage caused by transient voltage events.
  • Improved system uptime: Reduces the risk of system failures due to voltage surges.
  • Reduced maintenance costs: Minimizes the need for repairs and replacements due to transient-related damage.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Compliance with safety standards: Meets industry safety standards for transient voltage protection.

The SII511DL-E3 operates by clamping the voltage across the protected circuit when a transient voltage event occurs. When the voltage exceeds the diode's breakdown voltage, it conducts current and diverts the excess energy away from the sensitive components. The low clamping voltage ensures that the voltage across the protected circuit remains within safe limits, preventing damage. Its fast response time is critical for protecting against fast-rising transient events such as ESD.

Technical specifications include a standoff voltage of 5V, a breakdown voltage of approximately 6.8V, and a clamping voltage of around 10V at a specified peak pulse current. The device is typically available in an SOD-323 package, which provides good thermal performance and is suitable for surface-mount assembly. The SII511DL-E3 is designed to withstand repeated transient voltage events without degradation, ensuring long-term reliability. Its compact size and robust performance make it a popular choice for protecting a wide range of electronic circuits.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess