EN
  • EN
  • DE

SI9950DY-T1

Part No SI9950DY-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323319-SI9950DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9950DY-T1 CAD Model

Description

The SI9950DY-T1 is a surface-mount N-Channel MOSFET manufactured by Vishay. This MOSFET is designed for power management and switching applications, providing efficient performance in a compact size. The 'T1' suffix indicates tape and reel packaging for automated assembly processes.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices and computing devices
  • Battery charging and discharging

Features:

  • Low on-resistance (RDS(on))
  • Surface Mount Package
  • Logic Level Gate Drive
  • High Speed Switching
  • Avalanche Rated
  • Tape and Reel packaging (T1 suffix)

Benefits:

  • High Efficiency
  • Small Footprint
  • Simplified Gate Drive
  • Fast Switching Speed
  • Ruggedness and Reliability
  • Automated assembly capabilities due to tape and reel packaging

Additional Details:

The SI9950DY-T1 features a drain-source voltage (VDS) suitable for a range of applications. The gate threshold voltage (VGS(th)) allows easy drive with logic-level signals, simplifying control circuit designs. Its low gate charge contributes to fast switching speed and low power dissipation. It's supplied in a standard surface mount package for integration into automated assembly processes.

The datasheet specifies maximum ratings for drain current, power dissipation, and operating temperature. Proper understanding and application of these parameters are critical for reliability and prevention of failures. The thermal resistance characteristics are also vital for thermal management in high-power uses.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Lite-On Inc.
Lowest to $3.3322
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess