EN
  • EN
  • DE

SI9925DY

Part No SI9925DY
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323267-SI9925DY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9925DY CAD Model

Description

The SI9925DY is a dual N-Channel enhancement mode MOSFET from Vishay. It is designed for applications requiring efficient power switching, such as DC-DC conversion and load switching. This MOSFET features low on-resistance (RDS(on)) and fast switching speeds, contributing to improved system efficiency and reduced power loss.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery management systems
  • High-side switching

Features

  • Dual N-Channel MOSFET: Provides two independent MOSFETs in a single package.
  • Low on-resistance (RDS(on)): Minimizes conduction losses for increased efficiency.
  • Fast switching speed: Reduces switching losses and allows for higher frequency operation.
  • Logic-level gate drive: Enables direct drive from microcontrollers and other logic devices.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits

  • Space saving: Dual MOSFETs in a single package reduce board space requirements.
  • Increased efficiency: Low RDS(on) minimizes conduction losses, leading to higher overall system efficiency.
  • Reduced power dissipation: Lower RDS(on) and fast switching reduce heat generation, simplifying thermal management.
  • Simplified drive circuitry: Logic-level gate drive reduces the need for external gate drive components.
  • Improved system performance: Fast switching speeds enable higher frequency operation and reduced switching losses.

Additional Details

The SI9925DY has a drain-source voltage (VDS) rating appropriate for a range of power supply applications. The gate threshold voltage (VGS(th)) is designed for compatibility with typical logic levels. Its thermal resistance characteristics are designed to facilitate heat dissipation when mounted correctly on a printed circuit board (PCB). It's commonly available in a standard surface-mount package, allowing for easy automated assembly. This MOSFET is typically RoHS compliant. It is designed for minimal gate charge (Qg) which promotes fast switching.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Lowest to $1.3860
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess