EN
  • EN
  • DE

SI9422DY

Part No SI9422DY
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Reduced Qg, Fast Switching MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323213-SI9422DY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9422DY CAD Model

Description

The SI9422DY is a P-Channel MOSFET manufactured by Vishay. It's engineered for power management and load switching in applications where efficiency and space are key concerns. A primary characteristic of this device is its low on-resistance, which minimizes power loss during switching, thereby increasing overall system efficiency.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits effectively.
  • Power Management: Used in DC-DC converters and other power regulation circuits.
  • Battery Management Systems: Controls the charging and discharging of batteries in battery-powered devices.
  • Portable Devices: Commonly used in smartphones, tablets, and laptops because of its compact size and efficiency.

Features:

  • P-Channel MOSFET: Provides a convenient switching solution for positive voltage rails.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation, thus improving efficiency.
  • TrenchFET® Power MOSFET Technology: Offers excellent current handling capability and high switching speed.
  • Small Footprint: Available in a compact PowerPAK® SO-8 package, conserving board space.
  • RoHS Compliant: Meets environmental regulations, ensuring safe operation.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Performance: Vishay's stringent quality control ensures robust and dependable operation.
  • Simplified Circuit Design: The P-channel configuration simplifies the design of power management and load switching circuits.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Additional Details:

The SI9422DY typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating depending on the operating conditions. Its gate threshold voltage (VGS(th)) is carefully controlled to provide predictable switching behavior. The PowerPAK® SO-8 package offers excellent thermal performance, allowing for effective heat dissipation. This MOSFET is well-suited for applications requiring high efficiency, compact size, and reliable performance.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess