EN
  • EN
  • DE

SI9400DY-T1

Part No SI9400DY-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323195-SI9400DY-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI9400DY-T1 CAD Model

Description

The SI9400DY-T1 is a P-channel MOSFET manufactured by Vishay. It's designed for general-purpose switching and amplification applications. The '-T1' suffix typically indicates a specific tape and reel packaging for automated assembly. The low on-resistance and fast switching speeds make it suitable for various power management and load switching applications. As a P-channel device, it is often used in high-side switching configurations.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Motor control circuits
  • Analog switches

Features

  • P-Channel MOSFET: Allows for easier high-side switching compared to N-channel MOSFETs in certain configurations.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power loss and heat generation, leading to higher efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic-Level Gate Drive: Can be directly driven by low-voltage logic circuits, simplifying the interface.
  • Surface Mount Package (SO-8): Allows for efficient board assembly and high density designs.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuits.
  • Compact Size: Small surface mount package allows for high-density board layouts.
  • Reliable Performance: Vishay's reputation ensures reliable and consistent performance.

Additional Details

The SI9400DY-T1 features a low gate threshold voltage for easy logic-level driving. The on-resistance is a critical parameter for determining power losses and efficiency. The device's small size and surface-mount package make it suitable for compact designs. The '-T1' designation specifies a particular tape and reel packaging, facilitating automated assembly processes. Proper thermal management is essential for ensuring long-term reliability, especially in applications with high switching frequencies and currents.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3945 $59.1750
360+ $0.3238 $116.5680
555+ $0.3136 $174.0480
765+ $0.3035 $232.1775
985+ $0.2934 $288.9990
1,320+ $0.2630 $347.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,700 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess