EN
  • EN
  • DE

SI9241EY-T1

Part No SI9241EY-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323189-SI9241EY-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9241EY-T1 CAD Model

Description

The SI9241EY-T1 is a high-side switch designed for automotive and industrial applications. This device integrates protection features and diagnostic capabilities to enhance system reliability and safety. It's manufactured by Vishay, a leading global manufacturer of discrete semiconductors and passive components. The SI9241EY-T1 is specifically designed to drive inductive loads such as relays, solenoids, and lamps in harsh environments.

Applications

  • Automotive body control modules (BCM)
  • Automotive power distribution
  • Industrial programmable logic controllers (PLC)
  • Solenoid drivers
  • Relay drivers
  • Lamp drivers

Features

  • High-side switch configuration: Allows for easy load connection to ground.
  • Overcurrent protection: Protects the switch and the load from excessive current draw.
  • Overvoltage protection: Prevents damage from voltage spikes.
  • Overtemperature protection: Shuts down the switch if the junction temperature exceeds a safe limit.
  • Short-circuit protection: Quickly disconnects the load in case of a short circuit.
  • Diagnostic feedback: Provides information about the switch status (e.g., overcurrent, overtemperature).
  • Logic level input: Compatible with standard microcontroller logic levels.

Benefits

  • Enhanced system reliability: Integrated protection features prevent damage to the switch and the load, improving overall system robustness.
  • Simplified design: Fewer external components are required due to the integrated protection features.
  • Improved safety: Diagnostic feedback allows for early detection of faults, preventing potential safety hazards.
  • Reduced system cost: Integration of protection features reduces the need for external components, leading to cost savings.
  • High efficiency: Low on-resistance minimizes power dissipation.

Additional Details

The SI9241EY-T1 features a typical on-resistance (RDS(on)) that minimizes power dissipation and ensures efficient operation. It's packaged in a power-dissipating package suitable for automotive environments. It operates over a wide supply voltage range, making it suitable for various automotive and industrial applications. The diagnostic output provides a clear indication of fault conditions, enabling quick troubleshooting and system recovery.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess