The SI9150DY from Vishay is a P-Channel Power MOSFET designed for load switching and power management applications. It features low on-resistance, contributing to higher efficiency and lower power losses in various circuits. This MOSFET is available in a SO-8 package, making it suitable for a wide range of applications where board space is a constraint.
Applications
- Load switching in portable devices
- Battery management systems
- Power management in handheld devices
- DC-DC converters
- Notebook computers
Features
- Low on-resistance (RDS(on))
- SO-8 package
- Low threshold voltage
- Fast switching speed
- Lead (Pb)-free and Halogen-free
Benefits
- Improved power efficiency due to low on-resistance
- Compact design due to SO-8 package
- Simplified gate drive due to low threshold voltage
- Enhanced system performance due to fast switching speed
- Compliant with environmental regulations
The SI9150DY MOSFET’s low on-resistance minimizes power dissipation, thereby extending battery life in portable applications. The SO-8 package allows for efficient heat dissipation while maintaining a small footprint. The low threshold voltage simplifies the gate drive requirements. The fast switching speed minimizes switching losses and improves overall circuit efficiency. Additionally, the SI9150DY is compliant with RoHS and Halogen-free standards, making it an environmentally responsible choice for modern electronic designs.
Technical Specifications:
- Drain-Source Voltage (Vds): -20V
- Gate-Source Voltage (Vgs): ±12V
- Continuous Drain Current (Id): -3.5A
- On-Resistance (RDS(on) @ Vgs=-4.5V): 0.070 Ohms
- On-Resistance (RDS(on) @ Vgs=-2.5V): 0.105 Ohms
- Package: SO-8