EN
  • EN
  • DE

SI8402DB-T1-E3

Part No SI8402DB-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323002-SI8402DB-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8402DB-T1-E3 CAD Model

Description

The SI8402DB-T1-E3 is a dual-channel digital isolator manufactured by Vishay. It provides galvanic isolation between circuits, allowing data transmission without a direct electrical path. This isolation protects sensitive components from high voltages and noise, contributing to the overall reliability and safety of the system. The dual-channel configuration allows for the isolation of two separate signals within a single package, making it a space-efficient solution.

Applications

  • Industrial Automation: Isolates communication interfaces in industrial control systems, such as fieldbus interfaces.
  • Medical Equipment: Provides safety isolation for patient monitoring and diagnostic equipment.
  • Power Supplies: Used in isolated power supplies for safety and noise reduction.
  • Data Acquisition Systems: Isolates analog and digital signals in data acquisition and control systems.
  • Motor Control: Provides isolation between the control circuitry and the power stage in motor drive applications.

Features

  • Dual-Channel Isolation: Isolates two independent channels in a single package.
  • Galvanic Isolation: Provides electrical isolation between input and output, preventing ground loops and protecting against high voltages.
  • High Data Rate: Supports high-speed data transmission, enabling fast communication.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Bidirectional Communication: Supports bidirectional data transfer, allowing for flexible communication schemes.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring performance in harsh environments.

Benefits

  • Enhanced Safety: Galvanic isolation protects against high voltage transients and electrical noise.
  • Improved Reliability: Prevents ground loops and reduces the risk of damage to sensitive components.
  • Reduced Noise: Isolates noisy environments, improving the signal-to-noise ratio.
  • Space Saving: Dual-channel configuration reduces board space requirements.
  • Design Flexibility: Small package size and bidirectional communication support flexible design options.
  • Energy Efficiency: Low power consumption extends battery life and reduces energy costs.

Additional Details

The SI8402DB-T1-E3 utilizes capacitive isolation technology to achieve high isolation voltage and reliable data transfer. The 'DB' likely specifies a particular package or configuration option. 'T1' indicates tape and reel packaging, and 'E3' signifies RoHS compliance. Refer to the official Vishay datasheet for the SI8402DB-T1-E3 for detailed specifications on isolation voltage, data rate, channel configuration, and other electrical characteristics.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2826 $50.8680
435+ $0.2319 $100.8765
670+ $0.2247 $150.5490
920+ $0.2174 $200.0080
1,190+ $0.2102 $250.1380
1,595+ $0.1884 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,508 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess