EN
  • EN
  • DE

SI8401BD-T1-E3

Part No SI8401BD-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322998-SI8401BD-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8401BD-T1-E3 CAD Model

Description

The SI8401BD-T1-E3 is a single-channel digital isolator manufactured by Vishay. This device provides galvanic isolation between circuits, allowing for data transfer without a direct electrical connection. It is designed to protect sensitive components from high voltages and noise, enhancing system reliability and safety.

Applications

  • Industrial Automation: Used for isolating communication buses in industrial control systems.
  • Medical Equipment: Employed to provide patient safety by isolating sensitive medical devices.
  • Power Supplies: Utilized in power supplies to isolate the primary and secondary sides.
  • Data Acquisition Systems: Used to isolate analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Motor Control: Applied in motor control systems to isolate the control circuitry from the power stage.

Features

  • Galvanic Isolation: Provides electrical isolation between input and output, preventing ground loops and protecting against high voltages.
  • High Data Rate: Supports high-speed data transmission, enabling fast communication.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Bidirectional Communication: Supports bidirectional data transfer, allowing for flexible communication schemes.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring performance in harsh environments.

Benefits

  • Enhanced Safety: Galvanic isolation protects against high voltage transients and electrical noise.
  • Improved Reliability: Prevents ground loops and reduces the risk of damage to sensitive components.
  • Reduced Noise: Isolates noisy environments, improving the signal-to-noise ratio.
  • Design Flexibility: Small package size and bidirectional communication support flexible design options.
  • Energy Efficiency: Low power consumption extends battery life and reduces energy costs.

Additional Details

The SI8401BD-T1-E3 utilizes capacitive isolation technology to achieve high isolation voltage and reliable data transfer. The 'T1' likely refers to tape and reel packaging for automated assembly, and 'E3' indicates that the part is RoHS compliant, meaning it is free from certain hazardous substances. For specific details on isolation voltage, data rate, and other electrical characteristics, refer to the official Vishay datasheet for the SI8401BD-T1-E3.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess