EN
  • EN
  • DE

SI7705DN-T1

Part No SI7705DN-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322793-SI7705DN-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7705DN-T1 CAD Model

Description

The SI7705DN-T1 is an N-Channel 30V MOSFET from Vishay. It builds upon the SI7705DN, designed for efficient power switching and load management with low on-resistance (RDS(on)) and fast switching speeds, crucial for various applications.

Applications:

  • Load Switching: Power distribution control in electronic devices.
  • Power Management: Ideal for battery management and power supply applications.
  • DC-DC Conversion: Synchronous rectification and other DC-DC converter designs.
  • Motor Control: Low-power motor control applications.
  • LED Lighting: Driving LEDs in different lighting systems.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses for better efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling high-frequency operation.
  • N-Channel MOSFET: Simplifies gate drive requirements.
  • 30V Drain-Source Voltage (VDS): Suitable for low-voltage applications.
  • TrenchFET® Power MOSFET Technology: Offers superior power density and performance.
  • PowerPAK® SO-8 Package: Compact surface mount package.

Benefits:

  • High Efficiency: Low RDS(on) reduces conduction losses, increasing efficiency.
  • Reduced Power Consumption: Minimizes power waste, prolonging battery life.
  • Improved Thermal Performance: Lower power dissipation means less heat.
  • Space-Saving Design: Compact PowerPAK® SO-8 saves board space.
  • Simplified Circuit Design: N-channel simplifies gate drive.

Additional Details:

The SI7705DN-T1 is supplied in tape and reel for automated assembly. Its design focuses on excellent thermal characteristics. The datasheet provides comprehensive electrical characteristics and performance graphs.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9071 $58.9615
160+ $0.7444 $119.1040
245+ $0.7211 $176.6695
335+ $0.6979 $233.7965
430+ $0.6747 $290.1210
575+ $0.6048 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess