The SI7483DP is an N-Channel MOSFET from Vishay Siliconix. It is designed for a wide range of power management and switching applications. This MOSFET offers a good balance of on-resistance, gate charge, and breakdown voltage, making it suitable for efficient power conversion and control.
Applications:
- DC-DC converters
- Load switching
- Power management in portable devices
- Synchronous rectification
- Motor control
Features:
- Low on-resistance (Rds(on)) minimizes conduction losses
- Low gate charge (Qg) for efficient switching
- High avalanche energy (EAS) rating for robust performance
- TrenchFET® Power MOSFET technology
- 100% Rg tested
- Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power dissipation, leading to lower operating temperatures
- Enhanced reliability due to robust design and avalanche capability
- Simplified thermal management
- Higher power density in application
Additional Details:
The SI7483DP is typically available in a PowerPAK® SO-8 single package. Key specifications include a drain-source voltage (Vds) of 30V, a continuous drain current (Id) of up to 13A (depending on the specific application and thermal conditions), and a typical on-resistance (Rds(on)) of around 6 mΩ at Vgs = 10V. The gate threshold voltage (Vgs(th)) is typically between 1V and 3V. This MOSFET is designed to be driven by standard logic-level signals, simplifying integration into a variety of circuits. The device's low gate charge contributes to faster switching speeds and reduced switching losses. The PowerPAK® SO-8 package offers excellent thermal performance, allowing for efficient heat dissipation. This device is suitable for high-frequency switching applications.