EN
  • EN
  • DE

SI6434DQ-T1-E3

Part No SI6434DQ-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322482-SI6434DQ-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI6434DQ-T1-E3 CAD Model

Description

The SI6434DQ-T1-E3 is a P-channel 20-V (D-S) MOSFET from Vishay. This MOSFET is designed for load switch applications requiring efficient power management and compact size. It features low on-resistance, which minimizes power loss during operation, making it suitable for portable devices and battery-powered systems.

Applications:

  • Load Switching: Ideal for load switching in portable devices, notebooks, and tablets.
  • Power Management: Used in power management circuits for efficient power distribution.
  • Battery-Powered Systems: Suitable for battery management and protection circuits in portable equipment.

Features:

  • Low On-Resistance: Provides efficient power transfer and reduces power loss.
  • TrenchFET® Power MOSFET: Offers excellent switching performance.
  • 20 V Drain-Source Voltage: Suitable for a variety of low-voltage applications.
  • Small Footprint: Compact size allows for high-density board designs.
  • Halogen-Free According to IEC 61249-2-21 Definition: Environmentally friendly construction.

Benefits:

  • Improved Efficiency: Low on-resistance leads to less power dissipation and higher overall efficiency.
  • Extended Battery Life: Reduced power loss contributes to longer battery life in portable devices.
  • Space Saving: Small footprint enables more compact and efficient designs.
  • Reliable Performance: Designed for robust and reliable operation in demanding applications.

Additional Details:

The SI6434DQ-T1-E3 is supplied in a PowerPAK® SC-70 package. The device’s low on-resistance is specified at different gate-source voltage levels, allowing designers to optimize performance for their specific application. The thermal resistance is also specified to ensure efficient heat dissipation. It is designed to meet stringent environmental standards and is halogen-free.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess