EN
  • EN
  • DE

SI6433DQ-T1-E3

Part No SI6433DQ-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322479-SI6433DQ-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6433DQ-T1-E3 CAD Model

Description

The SI6433DQ-T1-E3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for various power management and load switching applications. Its key features include a low on-resistance (Rds(on)) and low gate charge, contributing to efficient operation and reduced power losses. It's particularly suitable for applications where space is limited and high performance is required.

Applications

  • Load switching in portable devices
  • Battery protection circuits
  • Power management in handheld devices
  • DC-DC converters
  • Level shifting

Features

  • Low on-resistance (Rds(on)) for reduced conduction losses
  • Low gate charge (Qg) for fast switching speeds
  • TrenchFET® Power MOSFET technology for enhanced performance
  • 100% Rg and UIS tested
  • Halogen-free according to IEC 61249-2-21 definition
  • PowerPAK® SC-70 package for compact size and excellent thermal performance

Benefits

  • Improved energy efficiency due to low Rds(on) and Qg
  • Reduced power dissipation and heat generation
  • Enhanced system reliability and longer battery life
  • Simplified design and reduced component count
  • Environmentally friendly due to halogen-free construction

Additional Details

The SI6433DQ-T1-E3 utilizes Vishay's TrenchFET® technology, which optimizes the trade-off between on-resistance and gate charge, resulting in superior switching performance and efficiency. The 100% Rg and UIS (Unclamped Inductive Switching) testing ensures robustness and reliability in demanding applications. The PowerPAK® SC-70 package provides a small footprint and excellent thermal characteristics, making it ideal for space-constrained applications. Detailed electrical characteristics and application information can be found in the device datasheet.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess