EN
  • EN
  • DE

SI5933DC-T3

Part No SI5933DC-T3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322455-SI5933DC-T3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI5933DC-T3 CAD Model

Description

The SI5933DC-T3 is a P-Channel MOSFET manufactured by Vishay. It's designed for load switching and power management in various applications, especially in space-constrained environments.

Applications:

  • Load Switching: Efficiently switches power to various loads in portable and compact devices.
  • Power Management: Used in DC-DC converters and voltage regulators for efficient power delivery.
  • Battery Management Systems (BMS): Plays a role in battery charging and discharging circuits, optimizing battery life and performance.
  • Portable Electronics: Commonly used in smartphones, tablets, wearables, and other battery-powered devices.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency, extending battery life.
  • Low Gate Threshold Voltage (VGS(th)): Enables easy driving from low-voltage logic circuits.
  • Small Footprint: Packaged in a compact format (likely PowerPAK SC-70 or similar) for space-saving applications.
  • TrenchFET® Power MOSFET Technology: Offers excellent switching performance and high power density.
  • Halogen-Free: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, improving battery runtime in portable applications.
  • Simplified Design: Low VGS(th) simplifies gate drive requirements, reducing component count.
  • Space Savings: Small package size enables high-density board layouts.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).
  • Environmentally Compliant: Halogen-free construction contributes to environmental responsibility.

Additional Details:

The SI5933DC-T3 is supplied in tape and reel packaging (T3 possibly indicating a specific quantity or orientation). Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) is a crucial parameter that varies with VGS and temperature, influencing power dissipation. Consult the Vishay datasheet for the SI5933DC-T3 for detailed specifications and application guidelines.

Proper PCB layout is crucial for efficient heat dissipation. It's important to stay within the absolute maximum ratings of the device to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess