EN
  • EN
  • DE

SI4971DY-T1-E3

Part No SI4971DY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322326-SI4971DY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4971DY-T1-E3 CAD Model

Description

The SI4971DY-T1-E3 is a P-Channel MOSFET from Vishay Siliconix, designed for efficient power management in various applications. It features low on-resistance (RDS(on)) to minimize power losses and improve overall system efficiency. The “E3” suffix indicates that the device is lead (Pb)-free and halogen-free, complying with environmental standards, and the “T1” generally signifies tape and reel packaging for automated assembly.

Applications

  • Load Switching in Portable Devices
  • DC-DC Conversion
  • Power Management Systems
  • Battery Charging Circuits
  • High-Side Load Switching

Features

  • Low RDS(on) for minimal power dissipation
  • Logic-Level Gate Drive, enabling direct drive from low voltage logic.
  • Surface Mount Package (SO-8), facilitating compact designs.
  • TrenchFET® Power MOSFET Technology, providing efficient performance.
  • Lead (Pb)-Free and Halogen-Free, complying with environmental regulations.

Benefits

  • Improved energy efficiency due to low on-resistance.
  • Simplified interfacing with low-voltage control circuits.
  • Reduced board space requirements thanks to the SO-8 package.
  • Enhanced reliability and performance in power management systems.
  • Environmentally friendly due to lead-free and halogen-free construction.

Additional Details

The SI4971DY-T1-E3’s low RDS(on) is a critical parameter that contributes to its high efficiency. The device typically exhibits an RDS(on) of approximately 0.04 ohms at a gate-source voltage (VGS) of -4.5V. This value minimizes the voltage drop across the MOSFET when it is conducting, reducing power dissipation and heat generation. The logic-level gate drive allows the MOSFET to be directly controlled by microcontrollers and other low-voltage logic devices without the need for additional level-shifting circuitry.

The SO-8 surface mount package provides good thermal conductivity, allowing heat to be efficiently dissipated from the device. This is important for maintaining reliable operation, especially in high-power applications. The TrenchFET® technology employed in the SI4971DY-T1-E3 optimizes the trade-off between on-resistance, gate charge, and breakdown voltage, resulting in a highly efficient and robust MOSFET.

The SI4971DY-T1-E3 is often used in portable devices where battery life is a concern, and in power management circuits where efficiency is paramount. Its robust design and environmental compliance make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess