EN
  • EN
  • DE

SI4953DY-T1-E3

Part No SI4953DY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322316-SI4953DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI4953DY-T1-E3 CAD Model

Description

The SI4953DY-T1-E3 is a P-Channel MOSFET from Vishay Siliconix designed for a broad range of power management applications. It is particularly well-suited for load switching and DC-DC conversion circuits. The key characteristic of this MOSFET is its low on-resistance (RDS(on)), which minimizes power losses and improves overall system efficiency. The ‘E3’ suffix indicates that the device is lead (Pb)-free and halogen-free, complying with environmental standards.

Applications

  • Load Switching in Portable Devices
  • DC-DC Conversion
  • Power Management Systems
  • Battery Charging Circuits
  • High-Side Load Switching

Features

  • Low RDS(on) for minimal power dissipation
  • Logic-Level Gate Drive, enabling direct drive from low voltage logic.
  • Surface Mount Package (SO-8), facilitating compact designs.
  • TrenchFET® Power MOSFET Technology, providing efficient performance.
  • Lead (Pb)-Free and Halogen-Free, complying with environmental regulations.

Benefits

  • Improved energy efficiency due to low on-resistance.
  • Simplified interfacing with low-voltage control circuits.
  • Reduced board space requirements thanks to the SO-8 package.
  • Enhanced reliability and performance in power management systems.
  • Environmentally friendly due to lead-free and halogen-free construction.

Additional Details

The SI4953DY-T1-E3's low RDS(on) is a critical parameter that contributes to its high efficiency. The device typically exhibits an RDS(on) of approximately 0.06 ohms at a gate-source voltage (VGS) of -4.5V. This value minimizes the voltage drop across the MOSFET when it is conducting, reducing power dissipation and heat generation. The logic-level gate drive allows the MOSFET to be directly controlled by microcontrollers and other low-voltage logic devices without the need for additional level-shifting circuitry.

The SO-8 surface mount package provides good thermal conductivity, allowing heat to be efficiently dissipated from the device. This is important for maintaining reliable operation, especially in high-power applications. The TrenchFET® technology employed in the SI4953DY-T1-E3 optimizes the trade-off between on-resistance, gate charge, and breakdown voltage, resulting in a highly efficient and robust MOSFET.

The ‘T1’ in the part number typically refers to tape and reel packaging for automated assembly processes. The 'E3' suffix denotes compliance with RoHS (Restriction of Hazardous Substances) directives, making it suitable for environmentally conscious applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2312 $50.8640
530+ $0.1898 $100.5940
820+ $0.1838 $150.7160
1,125+ $0.1779 $200.1375
1,455+ $0.1720 $250.2600
1,950+ $0.1542 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,273 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess