EN
  • EN
  • DE

SI4802DY-T1-E3

Part No SI4802DY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322115-SI4802DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4802DY-T1-E3 CAD Model

Description

The SI4802DY-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. It is designed for efficient power switching in various applications. The key features include a low on-resistance, which minimizes conduction losses, and fast switching speeds, which reduces switching losses. The 'T1' suffix denotes tape and reel packaging, while 'E3' indicates compliance with RoHS standards for environmental protection.

Applications:

  • DC-DC converters
  • Load switching applications
  • Power management in portable devices
  • Battery management systems

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • 30 V Drain-Source voltage
  • TrenchFET® Power MOSFET technology
  • RoHS compliant
  • Surface Mount Package

Benefits:

  • Improved power efficiency due to low RDS(on)
  • Reduced power dissipation and improved thermal performance
  • High current capability
  • Simple gate drive requirements
  • Suitable for automated assembly processes
  • Environmentally friendly

Additional Details:

The SI4802DY-T1-E3 utilizes Vishay's advanced TrenchFET® technology to achieve optimal performance. The low on-resistance minimizes conduction losses, enhancing overall efficiency. The fast switching speed minimizes switching losses, improving the device's performance in high-frequency applications. The device is available in a surface mount package, making it suitable for automated assembly. The 'E3' suffix guarantees that the component meets the RoHS requirements for lead-free and halogen-free materials. The absolute maximum ratings include a drain-source voltage of 30V, a gate-source voltage of ±20V, and a continuous drain current which varies based on the operating conditions. The operating junction temperature ranges from -55°C to +150°C.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess