EN
  • EN
  • DE

SI4433DY-T1-E3

Part No SI4433DY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 321833-SI4433DY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4433DY-T1-E3 CAD Model

Description

The SI4433DY-T1-E3 is a sub-GHz radio transceiver manufactured by Vishay, designed for low-power wireless communication applications. The '-T1' indicates tape and reel packaging for automated assembly, while '-E3' signifies compliance with RoHS standards and lead-free construction. This transceiver is commonly used in applications requiring reliable, long-range wireless connectivity with minimal power consumption.

Applications:

  • Wireless Sensor Networks (WSN): Used for connecting sensors in smart homes, industrial monitoring, and environmental sensing applications.
  • Remote Control Systems: Enables wireless control of devices like garage door openers, lighting systems, and home appliances.
  • Automatic Meter Reading (AMR): Facilitates the automated collection of meter data for utilities.
  • Security Systems: Provides reliable wireless communication for alarm systems and access control.
  • Home Automation: Integrates seamlessly into smart home systems for controlling various devices remotely.

Features:

  • Sub-GHz Frequency Bands: Operates in license-free ISM bands (e.g., 315 MHz, 433 MHz, 868 MHz, 915 MHz).
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • High Sensitivity: Ensures reliable communication over extended distances.
  • Programmable Data Rate: Offers flexibility in configuring data transmission speeds.
  • FSK/OOK Modulation: Supports different modulation schemes for various application requirements.
  • Integrated Antenna Matching Network: Simplifies design and reduces external component count.
  • Digital RSSI: Provides accurate received signal strength indication.
  • AES-128 Encryption: Enhances data security.
  • Tape and Reel Packaging (-T1): Facilitates automated assembly processes.
  • RoHS Compliant and Lead-Free (-E3): Meets environmental regulations.

Benefits:

  • Extended Battery Life: Low power consumption enables longer operational periods for battery-powered devices.
  • Long Range Communication: High sensitivity and sub-GHz frequencies provide reliable communication over extended distances.
  • Flexible Configuration: Programmable data rates and modulation schemes allow customization for specific applications.
  • Simplified Design: Integrated features reduce external component count and simplify the design process.
  • Enhanced Security: AES-128 encryption ensures secure data transmission.
  • Environmentally Friendly: RoHS compliance and lead-free construction meet environmental standards.
  • Efficient Manufacturing: Tape and reel packaging streamlines assembly processes.

Technical Specifications:

The SI4433DY-T1-E3 operates in the sub-GHz frequency range, typically between 300 MHz and 960 MHz. It supports data rates up to 128 kbps and features a receiver sensitivity of up to -121 dBm. The supply voltage ranges from 1.8V to 3.6V. It is available in a compact QFN package.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess