EN
  • EN
  • DE

SI4412ADY-TI-E3

Part No SI4412ADY-TI-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 321781-SI4412ADY-TI-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4412ADY-TI-E3 CAD Model

Description

The SI4412ADY-TI-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay, designed for a broad spectrum of power management applications requiring efficient and reliable performance. This MOSFET leverages advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge (Qg), minimizing power losses and enhancing overall system efficiency. Its P-channel configuration allows for simplified high-side switching and load switching implementations.

Applications

  • DC-DC Converters: Employed in synchronous rectification stages for improved efficiency in DC-DC conversion.
  • Load Switching: Used to control power distribution in various electronic devices and systems.
  • Power Management in Portable Devices: Regulates power consumption in laptops, smartphones, and tablets.
  • Battery Management Systems (BMS): Manages charge and discharge cycles in battery-powered applications.
  • Solid State Relays (SSR): Used as a switching element in solid state relays.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving overall system performance.
  • 30V Drain-Source Voltage (VDS): Suitable for a wide range of voltage requirements.
  • P-Channel MOSFET: Provides design flexibility and simplified high-side switching implementation.
  • Trench Technology: Offers enhanced power density and efficiency compared to traditional MOSFETs.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations, making it an environmentally friendly choice.

Benefits

  • Enhanced Power Efficiency: Reduced power losses due to low RDS(on) and Qg.
  • Improved Thermal Performance: Efficient heat dissipation allows for reliable operation at higher power levels.
  • Simplified Circuit Design: Easy to integrate into various power management circuits.
  • Increased System Reliability: Robust design ensures stable performance in demanding conditions.
  • Extended Battery Life: Minimizing power losses translates to longer battery life in portable applications.

Additional Details

The SI4412ADY-TI-E3 is packaged in a PowerPAK® SO-8 package, known for its excellent thermal characteristics and compact size. Refer to the product datasheet for detailed electrical characteristics, including gate threshold voltage (VGS(th)), drain-source leakage current (IDSS), and other relevant parameters. The specific RDS(on) values depend on the gate-source voltage (VGS) and junction temperature.

This MOSFET is an excellent choice for applications where efficiency, compact size, and reliability are crucial. Its robust design and compliance with environmental standards make it a sustainable and dependable component for modern electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess