EN
  • EN
  • DE

SI4364DY-T1

Part No SI4364DY-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 321736-SI4364DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4364DY-T1 CAD Model

Description

The SI4364DY-T1 from Vishay is a P-Channel 30 V (D-S) MOSFET. This power MOSFET is designed for a wide range of applications requiring efficient power management and switching capabilities. Its optimized design provides low on-resistance and fast switching speeds, contributing to improved energy efficiency and reduced power losses.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • 30V Drain-Source Voltage (VDS)
  • TrenchFET® Power MOSFET Technology
  • Lead (Pb)-free and Halogen-free

Benefits

  • Improved Energy Efficiency: The low on-resistance minimizes power losses, resulting in higher energy efficiency in power conversion and switching applications.
  • Reduced Heat Dissipation: Lower RDS(on) translates to less heat generated during operation, improving thermal performance and system reliability.
  • Faster Switching: Enables quicker response times in switching circuits, leading to better performance in dynamic applications.
  • Compact Design: The small footprint allows for integration into space-constrained applications.
  • Environmentally Friendly: The lead-free and halogen-free construction meets environmental regulations and promotes sustainable designs.

Additional Details

The SI4364DY-T1 utilizes Vishay's advanced TrenchFET® power MOSFET technology, which optimizes the device's performance characteristics. This MOSFET is typically supplied in a surface-mount package, facilitating automated assembly processes. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It is available in a PowerPAK® SO-8 package.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess